KNIPEX-Werk Pliers 86 01 180

Description
Knipex 86 01 180 Plier Wrench
Request a Quote
Description
Knipex 86 01 180 Plier Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386973
Pliers 2386973
Knipex 86 01 180 Plier Wrench

Knipex 86 01 180 Plier Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386973
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Plier - D245-5 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 5.06 inch (129 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details