KNIPEX-Werk Pliers 85 51 250 C

Description
Hose Clamp Pliers for Click clamps
Request a Quote
Description
Hose Clamp Pliers for Click clamps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1367422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1367422
Pliers 1367422
Hose Clamp Pliers for Click clamps

Hose Clamp Pliers for Click clamps

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1367422
Product Name Pliers
Type Specialty / Other; Water pump pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 48-22-3068 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.25 inch (57.15 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details