KNIPEX-Werk Pliers 82 02 150

Description
Knipex 82 02 150 Gripping Plier
Request a Quote
Description
Knipex 82 02 150 Gripping Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 756491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
756491
Pliers 756491
Knipex 82 02 150 Gripping Plier

Knipex 82 02 150 Gripping Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 756491
Product Name Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Long Reach Straight Nose Pliers - 82002 - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Jaw Length 11.5 inch (292 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details