KNIPEX-Werk Pliers 81 01 250

Description
Knipex 81 01 250 Water Pump Plier
Request a Quote
Description
Knipex 81 01 250 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1245844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1245844
Pliers 1245844
Knipex 81 01 250 Water Pump Plier

Knipex 81 01 250 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1245844
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.5 inch (38.1 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details