CUTTER, SIDE, ESD, 115MM; Cutter Type:Side; Overall Length:115mm; Cut Type:Diagonal; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.6mm; Handle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2191 |
| Product Name | Cutter, Side, Esd, 115Mm; Cutter Type Knipex |