The JRG Sanipex MT ratchet cutter steel is a manual cutting tool designed for narrow installation situations, constructed from steel and plastic, and includes an operating manual. It is packaged with part number 4837.040, has a weight of 0.485 kg, and measures 95 mm in width and 212 mm in length. It is rated for pipe diameters from 25 mm to 40 mm.
d25 - d40
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 4837.040 |
| Product Name | Jointing-Tools - Installation-tools - cutting-tools |