SIDE CUTTER, DIAGONAL, 2.5MM, 160MM; Cutter Type:Diagonal; Overall Length:160mm; Cut Type:Diagonal; Cutting Capacity Max:2.5mm; Cutting Edge Hardness:64°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06R6293 |
| Product Name | Side Cutter, Diagonal, 2.5Mm, 160Mm; Cutter Type Knipex |