NIPPER, DIAGONAL CUTTING; Cutter Type:Diagonal; Overall Length:125mm; Cut Type:Diagonal; Cutting Capacity Max:2.3mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:2.3mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2077 |
| Product Name | Nipper, Diagonal Cutting; Cutter Type Knipex |