Model 101SS is a stainless steel ratchet arm designed for harsh environments and corrosive conditions, featuring non-corrosive components, a bolt-thru design, and a reversible mechanism with 16 gear teeth providing 22.5° rotation between clicks. It has a length of 7 inches, a width of 7-13/16 inches, a thickness of 1-9/16 inches, and a bolt hole of 19/32 inch, weighing 3/4 lb. The tool is factory pre-assembled with non-replaceable gears and rated for a maximum torque of 80 lb-ft.
Lowell Corporation’s Fabricated Steel Ratchet Arms for original equipment manufacturers and plant operation. Model 101SS is made of Stainless Steel plates, gear, and ratcheting components with a plastic spacer. It is perfect for applications that require high durability, corrosion resistance and low cost.
| Lowell Corporation | |
|---|---|
| Product Category | Hand Tools |
| Product Number | Model 101SS |
| Product Name | Fabricated Steel Ratchet Arm |