KNIPEX-Werk Pliers 46 23 A21

Description
Knipex 46 23 A21 Circlip Plier
Request a Quote
Description
Knipex 46 23 A21 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677253
Pliers 2677253
Knipex 46 23 A21 Circlip Plier

Knipex 46 23 A21 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677253
Product Name Pliers
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details