KNIPEX-Werk Pliers 44 21 J31

Description
Knipex 44 21 J31 Circlip Plier
Request a Quote
Description
Knipex 44 21 J31 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677211
Pliers 2677211
Knipex 44 21 J31 Circlip Plier

Knipex 44 21 J31 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677211
Product Name Pliers
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details
High Leverage Diagonal Cutter - JIC-2288 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Diagonal
Features Soft Handles
Material Alloy Steel
View Details