KNIPEX-Werk Pliers 44 10 J6

Description
Knipex 44 10 J6 Circlip Plier
Request a Quote
Description
Knipex 44 10 J6 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677199
Pliers 2677199
Knipex 44 10 J6 Circlip Plier

Knipex 44 10 J6 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677199
Product Name Pliers
Length 22.83 inch (580 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details