KNIPEX-Werk Pliers 44 10 J5

Description
Knipex 44 10 J5 Circlip Plier
Request a Quote
Description
Knipex 44 10 J5 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677198
Pliers 2677198
Knipex 44 10 J5 Circlip Plier

Knipex 44 10 J5 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677198
Product Name Pliers
Length 22.44 inch (570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details