Buckaroos, Inc. Channellock Code Blue 8” Diagonal Cutting Plier T-53CB-2

Description
High leverage, heavy duty construction Laser-hardened cutting edges provide for longer life and great ease of cut Precision made of fine polished, high carbon drop forged steel
Description
High leverage, heavy duty construction Laser-hardened cutting edges provide for longer life and great ease of cut Precision made of fine polished, high carbon drop forged steel

Suppliers

Company
Product
Description
Supplier Links
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Indianapolis, IN, USA
Channellock Code Blue 8” Diagonal Cutting Plier
T-53CB-2
Channellock Code Blue 8” Diagonal Cutting Plier T-53CB-2
High leverage, heavy duty construction Laser-hardened cutting edges provide for longer life and great ease of cut Precision made of fine polished, high carbon drop forged steel
  • High leverage, heavy duty construction
  • Laser-hardened cutting edges provide for longer life and great ease of cut
  • Precision made of fine polished, high carbon drop forged steel
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pliers
Product Number T-53CB-2
Product Name Channellock Code Blue 8” Diagonal Cutting Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details