KNIPEX-Werk Pliers 40 04 180

Description
Knipex 40 04 180 Plier
Request a Quote
Description
Knipex 40 04 180 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677188
Pliers 2677188
Knipex 40 04 180 Plier

Knipex 40 04 180 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677188
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Plier - D502-16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Tongue and Groove
Length 16.75 inch (425 mm)
Material Steel
View Details
2 suppliers
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details