KNIPEX-Werk Pliers 37 21 125

Description
Knipex 37 21 125 Flat Nose Plier
Request a Quote
Description
Knipex 37 21 125 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677053
Pliers 2677053
Knipex 37 21 125 Flat Nose Plier

Knipex 37 21 125 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677053
Product Name Pliers
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details