KNIPEX-Werk Pliers 36 12 130

Description
KNIPEX 36 12 130 Electronics Mounting Pl
Request a Quote
Description
KNIPEX 36 12 130 Electronics Mounting Pl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677048
Pliers 2677048
KNIPEX 36 12 130 Electronics Mounting Pl

KNIPEX 36 12 130 Electronics Mounting Pl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677048
Product Name Pliers
Length 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Plier - 718G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Flat-Nose
Length 8 inch (203 mm)
View Details
Plier - 0351-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Features Cutting Edge
View Details
2 suppliers