KNIPEX-Werk Pliers 35 82 145

Description
Knipex 35 82 145 Long Nose Plier
Request a Quote
Description
Knipex 35 82 145 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1878242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1878242
Pliers 1878242
Knipex 35 82 145 Long Nose Plier

Knipex 35 82 145 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1878242
Product Name Pliers
Type Specialty / Other; Gripping pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Plier - D202-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6544 - Circlip pliers for inside circlips - 65446031 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.46 inch (215 mm)
Weight 7.59 oz (2.11 N)
View Details