Klein Tools, Inc. Plier D202-6

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D202-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D202-6
Plier D202-6
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE, BEVELED JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D202-6
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details
Pliers - 0351-07M-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.8 oz (1.33 N)
Features Cutting Edge; Soft Handles
View Details