KNIPEX-Werk Pliers 33 01 160

Description
Knipex 33 01 160 Plier
Request a Quote
Description
Knipex 33 01 160 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677038
Pliers 2677038
Knipex 33 01 160 Plier

Knipex 33 01 160 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677038
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Adjustable Joint - Vinyl Grips - B45-16A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 4.25 inch (108 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details