Greenlee Textron, Inc. Plier 0151-09M

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
Request a Quote Datasheet
Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0151-09M - Greenlee Textron, Inc.
Rockford, IL, USA
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet
Pliers - 0151-09M-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose Serrated 9.38"" (238.5mm)"

"Standard Pliers Flat Nose Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0151-09M 0151-09M-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Plier - 0351-08-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 9.75 inch (248 mm)
Features Cutting Edge
View Details