KNIPEX-Werk Pliers 31 11 160

Description
Knipex 31 11 160 Long Nose Plier
Request a Quote
Description
Knipex 31 11 160 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 6324699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
6324699
Pliers 6324699
Knipex 31 11 160 Long Nose Plier

Knipex 31 11 160 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 6324699
Product Name Pliers
Type Specialty / Other; Gripping pliers
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Compound Action Long Nose Pliers - DWHT70277 - DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details