KNIPEX-Werk Pliers 30 31 160

Description
Knipex 30 31 160 Long Nose Plier
Request a Quote
Description
Knipex 30 31 160 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386957
Pliers 2386957
Knipex 30 31 160 Long Nose Plier

Knipex 30 31 160 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386957
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details