KNIPEX-Werk Pliers 30 21 140

Description
Knipex 30 21 140 Long Nose Plier
Request a Quote
Description
Knipex 30 21 140 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386953
Pliers 2386953
Knipex 30 21 140 Long Nose Plier

Knipex 30 21 140 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386953
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.5 inch (63.5 mm)
Jaw Capacity 2.67 inch (67.82 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details