KNIPEX-Werk Pliers 29 25 160

Description
Knipex 29 25 160 Long Nose Plier
Request a Quote
Description
Knipex 29 25 160 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677019
Pliers 2677019
Knipex 29 25 160 Long Nose Plier

Knipex 29 25 160 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677019
Product Name Pliers
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Needle Nose Straight With Cutter Vinyl Grips - B232B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 44 oz (12.23 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details