KNIPEX-Werk Pliers 25 21 160

Description
Knipex 25 21 160 Long Nose Plier
Request a Quote
Description
Knipex 25 21 160 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386939
Pliers 2386939
Knipex 25 21 160 Long Nose Plier

Knipex 25 21 160 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386939
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Plier - PL-6C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Slip Joint
Length 6 inch (152 mm)
Jaw Length 1.16 inch (29.37 mm)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details