KNIPEX-Werk Pliers 22 06 160

Description
Knipex 22 06 160 Flat Nose Plier
Request a Quote
Description
Knipex 22 06 160 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1585350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1585350
Pliers 1585350
Knipex 22 06 160 Flat Nose Plier

Knipex 22 06 160 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1585350
Product Name Pliers
Type Specialty / Other; Gripping pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Plier - D245-5 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 5.06 inch (129 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details