PLIER, ROUND NOSE; Plier Style:Round Nose; Overall Length:160mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Finish:Chrome Plated; Handle Type:Bi-Component Injection; Hard Wire Cutting Capacity:3mm; Jaw Length:30mm; Jaw Type:Round RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 33P9167 |
| Product Name | Plier, Round Nose; Plier Style Knipex |