KNIPEX-Werk Pliers 22 02 140

Description
Knipex 22 02 140 Round Nose Plier
Request a Quote
Description
Knipex 22 02 140 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676998
Pliers 2676998
Knipex 22 02 140 Round Nose Plier

Knipex 22 02 140 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676998
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.2756 to 1.97 inch (7 to 50 mm)
View Details
Plier - 35-029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details