KNIPEX-Werk Pliers 22 01 140

Description
Knipex 22 01 140 Round Nose Plier
Request a Quote
Description
Knipex 22 01 140 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676995
Pliers 2676995
Knipex 22 01 140 Round Nose Plier

Knipex 22 01 140 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676995
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Side Cutting Heavy Duty With Vinyl Grips - B246B - Gray Tools Canada Inc.
Specs
Type Diagonal
Weight 12 oz (3.34 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details