KNIPEX-Werk Pliers 20 01 125

Description
Knipex 20 01 125 Flat Nose Plier
Request a Quote
Description
Knipex 20 01 125 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676986
Pliers 2676986
Knipex 20 01 125 Flat Nose Plier

Knipex 20 01 125 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676986
Product Name Pliers
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details