NOTEBOOK BAG, 200MM X 340MM X 440MM; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:7.9"; External Height - Metric:200mm; External Width - Imperial:17.3"; External Width - Metric:440mm; External Depth - RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 52AC8012 |
| Product Name | Notebook Bag, 200Mm X 340Mm X 440Mm; Bag Type Knipex |
| Container Type | Bag |