Knipex Tools LP Terminal Blocks - Accessories - Wire Ferrules 97 99 337

Description
8 AWG (10 MM2) WIRE END FERRULE
Request a Quote
Description
8 AWG (10 MM2) WIRE END FERRULE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNIPEX Wire End Ferrules are UL certified and designed for use with select KNIPEX crimping pliers. They accommodate a crimping range from 20 to 4 AWG, making them suitable for various wire sizes. The product is manufactured in Germany, ensuring high quality. These ferrules are available in multiple insulation colors and configurations, including standard, long insulated, twin insulated, and non-insulated options. Each type is packaged in quantities ranging from 50 to 200 pieces per bag, depending on the specific part number. The ferrules are intended for reliable electrical connections and are compatible with a range of KNIPEX crimping tools.

Datasheet Summary
Powered by GS/AI

KNIPEX Wire End Ferrules are UL certified and designed for use with select KNIPEX crimping pliers. They accommodate a crimping range from 20 to 4 AWG, making them suitable for various wire sizes. The product is manufactured in Germany, ensuring high quality. These ferrules are available in multiple insulation colors and configurations, including standard, long insulated, twin insulated, and non-insulated options. Each type is packaged in quantities ranging from 50 to 200 pieces per bag, depending on the specific part number. The ferrules are intended for reliable electrical connections and are compatible with a range of KNIPEX crimping tools.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2172-9799337-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2172-9799337-ND
Terminal Blocks - Accessories - Wire Ferrules 2172-9799337-ND
8 AWG (10 MM2) WIRE END FERRULE

8 AWG (10 MM2) WIRE END FERRULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 2172-9799337-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details