Proto® Industrial Tools Plier J197

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH 11 OVERALL LENGTH - FRACTIONAL 11 OVERALL LENGTH - DECIMAL 0.06 INCH CAPACITY STRAIGHT JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH 11 OVERALL LENGTH - FRACTIONAL 11 OVERALL LENGTH - DECIMAL 0.06 INCH CAPACITY STRAIGHT JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J197 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J197
Plier J197
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH 11 OVERALL LENGTH - FRACTIONAL 11 OVERALL LENGTH - DECIMAL 0.06 INCH CAPACITY STRAIGHT JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 11 INCH OVERALL LENGTH
  • 11 OVERALL LENGTH - FRACTIONAL
  • 11 OVERALL LENGTH - DECIMAL
  • 0.06 INCH CAPACITY
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J197
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
6703 - Set with 3 pliers, chrome plated - 96650005 - Stahlwille North America
Specs
Weight 28.58 oz (7.95 N)
View Details
PLIER - FA-195.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.88 inch (175 mm)
Jaw Length 1.62 inch (41.27 mm)
View Details