Knipex Tools LP Pliers 35 82 145 ESD

Description
ELECTRONICS 45 ANGLED PLIERS-HAL
Request a Quote Datasheet
Description
ELECTRONICS 45 ANGLED PLIERS-HAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-3582145ESD-ND - DigiKey
Thief River Falls, MN, United States
ELECTRONICS 45 ANGLED PLIERS-HAL

ELECTRONICS 45 ANGLED PLIERS-HAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-3582145ESD-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details