Knipex Tools LP Pliers 35 12 115

Description
"Electronics Pliers Flat Nose Smooth 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Flat Nose Smooth 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-3512115-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Flat Nose Smooth 4.50"" (114.3mm)"

"Electronics Pliers Flat Nose Smooth 4.50"" (114.3mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-3512115-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Plier - D213-9NE-CR - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
6572 - Waterpump pliers FastGRIP - 65726180 - Stahlwille North America
Specs
Type Tongue and Groove
Length 7.09 inch (180 mm)
Jaw Capacity 1.1 inch (28 mm)
View Details