Knipex Tools LP Pliers 28 01 200

Description
"Standard Pliers Needle Nose Serrated 7.87"" (200.0mm)"
Request a Quote Datasheet
Description
"Standard Pliers Needle Nose Serrated 7.87"" (200.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-2801200-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Needle Nose Serrated 7.87"" (200.0mm)"

"Standard Pliers Needle Nose Serrated 7.87"" (200.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-2801200-ND
Product Name Pliers
Type Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Plier - D203-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
3 suppliers
6510 - Mechanics flat nose pliers - 65105190 - Stahlwille North America
Specs
Type Flat-Nose
Length 7.48 inch (190 mm)
Weight 4.52 oz (1.26 N)
View Details