Proto® Industrial Tools Plier J225G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/16 INCH OVERALL LENGTH 6-5/16 OVERALL LENGTH - FRACTIONAL 6.3125 OVERALL LENGTH - DECIMAL 1-5/8 INCH JAW LENGTH 3/4 INCH JAW WIDTH 1.625 JAW LENGTH - DECIMAL 1-5/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL CURVED NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/16 INCH OVERALL LENGTH 6-5/16 OVERALL LENGTH - FRACTIONAL 6.3125 OVERALL LENGTH - DECIMAL 1-5/8 INCH JAW LENGTH 3/4 INCH JAW WIDTH 1.625 JAW LENGTH - DECIMAL 1-5/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL CURVED NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J225G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J225G
Plier J225G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/16 INCH OVERALL LENGTH 6-5/16 OVERALL LENGTH - FRACTIONAL 6.3125 OVERALL LENGTH - DECIMAL 1-5/8 INCH JAW LENGTH 3/4 INCH JAW WIDTH 1.625 JAW LENGTH - DECIMAL 1-5/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL CURVED NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-5/16 INCH OVERALL LENGTH
  • 6-5/16 OVERALL LENGTH - FRACTIONAL
  • 6.3125 OVERALL LENGTH - DECIMAL
  • 1-5/8 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • 1.625 JAW LENGTH - DECIMAL
  • 1-5/8 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • CURVED NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J225G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details