Knipex Tools LP Pliers 19 01 130

Description
"Electronics Pliers Pointed Nose Smooth 5.25"" (133.4mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Pointed Nose Smooth 5.25"" (133.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-1901130-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Pointed Nose Smooth 5.25"" (133.4mm)"

"Electronics Pliers Pointed Nose Smooth 5.25"" (133.4mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-1901130-ND
Product Name Pliers
Type Round-Nose; Specialty / Other; Round Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - J285G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 4.62 inch (117 mm)
Jaw Length 0.4062 inch (10.32 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details