Knight Optical (UK) Ltd Calcium Fluoride Window (CaF2) UV Grade 25mm dia x 0.5mmthk WCF2555

Description
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.
Datasheet
Description
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcium Fluoride Window (CaF2) UV Grade 25mm dia x 0.5mmthk - WCF2555 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Calcium Fluoride Window (CaF2) UV Grade 25mm dia x 0.5mmthk
WCF2555
Calcium Fluoride Window (CaF2) UV Grade 25mm dia x 0.5mmthk WCF2555
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.

Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made.

Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number WCF2555
Product Name Calcium Fluoride Window (CaF2) UV Grade 25mm dia x 0.5mmthk
Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
PG15S: MINI-SLAVE WITH DIFFUSER - 690069 - Smith-Victor Corporation
Specs
Diffuser Type PG15S: MINI-SLAVE WITH DIFFUSER
View Details