Knight Optical (UK) Ltd Right Angle Prism N-BK7 or equivalent 15x15mm Uncoated PRK1500

Description
These standard grade of right angle prisms are similar to the Precision grade versions but with easier surface quality and angular specifications. These standard range of right angle prisms are more cost effective than the precision grade of RA prism. Various coatings can be applied to their faces. Right angle prisms can be ground to smaller sizes or drilled and edged to create your bespoke custom prism. Right angle prisms are generally used to bend light, reflect light and for image displacement. Our stock range of prisms is available to purcahse directly from this site. We also offer custom prisms made to unique sizes for individual customer's requirements. For more information on our custom prisms or to place an order, please contact our technical sales team.
Description
These standard grade of right angle prisms are similar to the Precision grade versions but with easier surface quality and angular specifications. These standard range of right angle prisms are more cost effective than the precision grade of RA prism. Various coatings can be applied to their faces. Right angle prisms can be ground to smaller sizes or drilled and edged to create your bespoke custom prism. Right angle prisms are generally used to bend light, reflect light and for image displacement. Our stock range of prisms is available to purcahse directly from this site. We also offer custom prisms made to unique sizes for individual customer's requirements. For more information on our custom prisms or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Right Angle Prism N-BK7 or equivalent 15x15mm Uncoated
PRK1500
Right Angle Prism N-BK7 or equivalent 15x15mm Uncoated PRK1500
These standard grade of right angle prisms are similar to the Precision grade versions but with easier surface quality and angular specifications. These standard range of right angle prisms are more cost effective than the precision grade of RA prism. Various coatings can be applied to their faces. Right angle prisms can be ground to smaller sizes or drilled and edged to create your bespoke custom prism. Right angle prisms are generally used to bend light, reflect light and for image displacement. Our stock range of prisms is available to purcahse directly from this site. We also offer custom prisms made to unique sizes for individual customer's requirements. For more information on our custom prisms or to place an order, please contact our technical sales team.

These standard grade of right angle prisms are similar to the Precision grade versions but with easier surface quality and angular specifications. These standard range of right angle prisms are more cost effective than the precision grade of RA prism. Various coatings can be applied to their faces. Right angle prisms can be ground to smaller sizes or drilled and edged to create your bespoke custom prism.

Right angle prisms are generally used to bend light, reflect light and for image displacement.

Our stock range of prisms is available to purcahse directly from this site. We also offer custom prisms made to unique sizes for individual customer's requirements. For more information on our custom prisms or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PRK1500
Product Name Right Angle Prism N-BK7 or equivalent 15x15mm Uncoated
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Equilateral Dispersive Prisms - EQP-200-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 1064 nm - 05BR08AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Fresnel Prism - PR 729 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Optical Penta Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Penta
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details