Knight Optical (UK) Ltd Pellin-Broca Prism UV fused silica 27x15mm aperture PPF2725

Description
The Pellin-Broca prism has the very interesting property that the light at the required wavelength is deviated by 90° with the wavelength being selected by the angle of rotation of the prism. The UV fused silica version shown below has its input and output faces at Brewsters angle for a wavelength of 240nm. This gives a very high transmission for correctly polarised light. In addition to our stock UV fused silica Pellin-Broca prism, Knight Optical also offer an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply high quality, bespoke prisms to fit individual applications. For more information on our custom prisms, or to enquire about any of our other components, contact our technical sales team.
Description
The Pellin-Broca prism has the very interesting property that the light at the required wavelength is deviated by 90° with the wavelength being selected by the angle of rotation of the prism. The UV fused silica version shown below has its input and output faces at Brewsters angle for a wavelength of 240nm. This gives a very high transmission for correctly polarised light. In addition to our stock UV fused silica Pellin-Broca prism, Knight Optical also offer an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply high quality, bespoke prisms to fit individual applications. For more information on our custom prisms, or to enquire about any of our other components, contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Pellin-Broca Prism UV fused silica 27x15mm aperture
PPF2725
Pellin-Broca Prism UV fused silica 27x15mm aperture PPF2725
The Pellin-Broca prism has the very interesting property that the light at the required wavelength is deviated by 90° with the wavelength being selected by the angle of rotation of the prism. The UV fused silica version shown below has its input and output faces at Brewsters angle for a wavelength of 240nm. This gives a very high transmission for correctly polarised light. In addition to our stock UV fused silica Pellin-Broca prism, Knight Optical also offer an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply high quality, bespoke prisms to fit individual applications. For more information on our custom prisms, or to enquire about any of our other components, contact our technical sales team.

The Pellin-Broca prism has the very interesting property that the light at the required wavelength is deviated by 90° with the wavelength being selected by the angle of rotation of the prism.

The UV fused silica version shown below has its input and output faces at Brewsters angle for a wavelength of 240nm. This gives a very high transmission for correctly polarised light.

In addition to our stock UV fused silica Pellin-Broca prism, Knight Optical also offer an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply high quality, bespoke prisms to fit individual applications. For more information on our custom prisms, or to enquire about any of our other components, contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PPF2725
Product Name Pellin-Broca Prism UV fused silica 27x15mm aperture
Largest Dimension 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Dove Prisms - DRP-100-100-UVFS - CASTECH, Inc.
Specs
Prism Type Dove
Largest Dimension 44.9 mm (1.77 inch)
Prism Material UV Grade Fused Silica
View Details
Fresnel Prism - PR 675 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Optical Right Angle Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Right Angle
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details