Knight Optical (UK) Ltd Plane Mirror Precision 1/10 wave Grade Dielectric (Ravg>99%) 25mmdia x 6mmthk MZD2500

Description
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.
Description
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/10 wave Grade Dielectric (Ravg>99%) 25mmdia x 6mmthk - MZD2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/10 wave Grade Dielectric (Ravg>99%) 25mmdia x 6mmthk
MZD2500
Plane Mirror Precision 1/10 wave Grade Dielectric (Ravg>99%) 25mmdia x 6mmthk MZD2500
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are.

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MZD2500
Product Name Plane Mirror Precision 1/10 wave Grade Dielectric (Ravg>99%) 25mmdia x 6mmthk
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Materials BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Zerodur, 50.8 mm, λ/20, 250-600 nm - 20Z40AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details