Knight Optical (UK) Ltd Elliptical Mirror 12.7mm minor axis x 3mmthk MLG1300

Description
Elliptical mirrors are typically used at 45° where a circular cross section of a given size is asked for. Our stock range of elliptical mirrors are machined from standard sheets of enhanced aluminium giving 94% reflectivity for visible applications. Generally elliptical mirrors are used as secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1λ over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better than λ/10 as a custom option. We also stock a range of standard front surface mirrors sheets for use in UV/ NIR and IR applications these can be cut and edged into elliptical mirrors at short notice. For more information on our stock elliptical mirrors, to place an order or to find out more about our custom capabilities please contact our technical sales team.
Description
Elliptical mirrors are typically used at 45° where a circular cross section of a given size is asked for. Our stock range of elliptical mirrors are machined from standard sheets of enhanced aluminium giving 94% reflectivity for visible applications. Generally elliptical mirrors are used as secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1λ over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better than λ/10 as a custom option. We also stock a range of standard front surface mirrors sheets for use in UV/ NIR and IR applications these can be cut and edged into elliptical mirrors at short notice. For more information on our stock elliptical mirrors, to place an order or to find out more about our custom capabilities please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Elliptical Mirror 12.7mm minor axis x 3mmthk
MLG1300
Elliptical Mirror 12.7mm minor axis x 3mmthk MLG1300
Elliptical mirrors are typically used at 45° where a circular cross section of a given size is asked for. Our stock range of elliptical mirrors are machined from standard sheets of enhanced aluminium giving 94% reflectivity for visible applications. Generally elliptical mirrors are used as secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1λ over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better than λ/10 as a custom option. We also stock a range of standard front surface mirrors sheets for use in UV/ NIR and IR applications these can be cut and edged into elliptical mirrors at short notice. For more information on our stock elliptical mirrors, to place an order or to find out more about our custom capabilities please contact our technical sales team.

Elliptical mirrors are typically used at 45° where a circular cross section of a given size is asked for. Our stock range of elliptical mirrors are machined from standard sheets of enhanced aluminium giving 94% reflectivity for visible applications. Generally elliptical mirrors are used as secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes.
Our stock mirrors have a guarenteed flatness of 1λ over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better than λ/10 as a custom option. We also stock a range of standard front surface mirrors sheets for use in UV/ NIR and IR applications these can be cut and edged into elliptical mirrors at short notice.

For more information on our stock elliptical mirrors, to place an order or to find out more about our custom capabilities please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MLG1300
Product Name Elliptical Mirror 12.7mm minor axis x 3mmthk
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Mirror, Economy, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details