Knight Optical (UK) Ltd Biconvex Lens UVFS 25mmdia x 75mm F.L. Uncoated LXS7526

Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet
Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens UVFS 25mmdia x 75mm F.L. Uncoated - LXS7526 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens UVFS 25mmdia x 75mm F.L. Uncoated
LXS7526
Biconvex Lens UVFS 25mmdia x 75mm F.L. Uncoated LXS7526
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces.

Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS7526
Product Name Biconvex Lens UVFS 25mmdia x 75mm F.L. Uncoated
Focal Length 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 6973579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Doe
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, Uncoated - 20LKT-1-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details