Knight Optical (UK) Ltd Biconvex Lens UVFS 12.5mmdia x 75mm F.L. Uncoated LXS7512

Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet
Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens UVFS 12.5mmdia x 75mm F.L. Uncoated - LXS7512 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens UVFS 12.5mmdia x 75mm F.L. Uncoated
LXS7512
Biconvex Lens UVFS 12.5mmdia x 75mm F.L. Uncoated LXS7512
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces.

Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS7512
Product Name Biconvex Lens UVFS 12.5mmdia x 75mm F.L. Uncoated
Focal Length 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical Spherical Silicon Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Materials Silicon
Surface Quality 40-20 Scratch / Dig
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Negative Fresnel Lense - DC 1100L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -186 mm (-7.31 inch)
View Details