Knight Optical (UK) Ltd Biconvex Lens, UV Fused Silica, Source lens, ref:200-166, AR@340nm(see spec), UV fused silica LXS0166

Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet
Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens, UV Fused Silica, Source lens, ref:200-166, AR@340nm(see spec), UV fused silica - LXS0166 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens, UV Fused Silica, Source lens, ref:200-166, AR@340nm(see spec), UV fused silica
LXS0166
Biconvex Lens, UV Fused Silica, Source lens, ref:200-166, AR@340nm(see spec), UV fused silica LXS0166
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces.

Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS0166
Product Name Biconvex Lens, UV Fused Silica, Source lens, ref:200-166, AR@340nm(see spec), UV fused silica
Lens Application Ultraviolet
Focal Length 12.7 mm (0.5000 inch)
Center Thickness 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 6973594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Rod
Lens Features Laser / Heat Resistant
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 100 mm FL, Uncoated - CKX14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 98.68 mm (3.89 inch)
Center Thickness 2 mm (0.0787 inch)
View Details