Knight Optical (UK) Ltd Sapphire Planoconvex Lens 25mmdia x 25.mm FL LSA10025

Description
Sapphire crystal (Al2O3) is an excellent substrate for a range of rugged applications. It has high transmission from 150nm up to around 5µm therefore ideal for UV, Visible and IR applications. Sapphire lenses have excellent mechanical strength and hardness. With sapphire having superb thermal and chemical resistance and being scratch resistant, sapphire is a perfect choice for lens applications. Sapphire is inert and resistant to attack from most processing environments, such as hydrofluoric acid. We supply a range of sapphire lens solutions and offer plano convex, biconvex and concave sapphire lens solutions. Our sapphire lenses can also be antireflective coated to increase efficiency in UV and IR applications. Sapphire grades we offer are Random, C-Cut, Z-Cut and fluorescence free sapphire.... Sapphire lenses can be found on probes that burrow deep under the earth’s surface and on aerospace and aeronautical vehicles where they are subject to impact by high speed debris. The scratch resistance of sapphire ensures a long life of durability for optical components. Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in extremely hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of stock sapphire lenses for your applications, and can also supply custom solutions to your individual specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure your requirements are met. Contact our technical sales team to discover how Knight Optical sapphire lens solutions and supply chain can improve your instrumentation systems Read more
Datasheet
Description
Sapphire crystal (Al2O3) is an excellent substrate for a range of rugged applications. It has high transmission from 150nm up to around 5µm therefore ideal for UV, Visible and IR applications. Sapphire lenses have excellent mechanical strength and hardness. With sapphire having superb thermal and chemical resistance and being scratch resistant, sapphire is a perfect choice for lens applications. Sapphire is inert and resistant to attack from most processing environments, such as hydrofluoric acid. We supply a range of sapphire lens solutions and offer plano convex, biconvex and concave sapphire lens solutions. Our sapphire lenses can also be antireflective coated to increase efficiency in UV and IR applications. Sapphire grades we offer are Random, C-Cut, Z-Cut and fluorescence free sapphire.... Sapphire lenses can be found on probes that burrow deep under the earth’s surface and on aerospace and aeronautical vehicles where they are subject to impact by high speed debris. The scratch resistance of sapphire ensures a long life of durability for optical components. Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in extremely hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of stock sapphire lenses for your applications, and can also supply custom solutions to your individual specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure your requirements are met. Contact our technical sales team to discover how Knight Optical sapphire lens solutions and supply chain can improve your instrumentation systems Read more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sapphire Planoconvex Lens 25mmdia x 25.mm FL - LSA10025 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Sapphire Planoconvex Lens 25mmdia x 25.mm FL
LSA10025
Sapphire Planoconvex Lens 25mmdia x 25.mm FL LSA10025
Sapphire crystal (Al2O3) is an excellent substrate for a range of rugged applications. It has high transmission from 150nm up to around 5µm therefore ideal for UV, Visible and IR applications. Sapphire lenses have excellent mechanical strength and hardness. With sapphire having superb thermal and chemical resistance and being scratch resistant, sapphire is a perfect choice for lens applications. Sapphire is inert and resistant to attack from most processing environments, such as hydrofluoric acid. We supply a range of sapphire lens solutions and offer plano convex, biconvex and concave sapphire lens solutions. Our sapphire lenses can also be antireflective coated to increase efficiency in UV and IR applications. Sapphire grades we offer are Random, C-Cut, Z-Cut and fluorescence free sapphire.... Sapphire lenses can be found on probes that burrow deep under the earth’s surface and on aerospace and aeronautical vehicles where they are subject to impact by high speed debris. The scratch resistance of sapphire ensures a long life of durability for optical components. Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in extremely hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of stock sapphire lenses for your applications, and can also supply custom solutions to your individual specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure your requirements are met. Contact our technical sales team to discover how Knight Optical sapphire lens solutions and supply chain can improve your instrumentation systems Read more

Sapphire crystal (Al2O3) is an excellent substrate for a range of rugged applications.
It has high transmission from 150nm up to around 5µm therefore ideal for UV, Visible and IR applications. Sapphire lenses have excellent mechanical strength and hardness. With sapphire having superb thermal and chemical resistance and being scratch resistant, sapphire is a perfect choice for lens applications. Sapphire is inert and resistant to attack from most processing environments, such as hydrofluoric acid.
We supply a range of sapphire lens solutions and offer plano convex, biconvex and concave sapphire lens solutions. Our sapphire lenses can also be antireflective coated to increase efficiency in UV and IR applications. Sapphire grades we offer are Random, C-Cut, Z-Cut and fluorescence free sapphire....

Sapphire lenses can be found on probes that burrow deep under the earth’s surface and on aerospace and aeronautical vehicles where they are subject to impact by high speed debris. The scratch resistance of sapphire ensures a long life of durability for optical components.
Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in extremely hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers.
Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of stock sapphire lenses for your applications, and can also supply custom solutions to your individual specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure your requirements are met.
Contact our technical sales team to discover how Knight Optical sapphire lens solutions and supply chain can improve your instrumentation systems
Read more

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LSA10025
Product Name Sapphire Planoconvex Lens 25mmdia x 25.mm FL
Focal Length 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Negative Fresnel Lense - SC 239 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -103 mm (-4.05 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 300 mm EFL, 1000-1550 nm - CKX300AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details