Knight Optical (UK) Ltd Rod Lens 6mmdia x 16mm x 4.7mm F.L. LRG0516

Description
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.
Datasheet
Description
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Rod Lens 6mmdia x 16mm x 4.7mm F.L.
LRG0516
Rod Lens 6mmdia x 16mm x 4.7mm F.L. LRG0516
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.

Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam.
Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation.

This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LRG0516
Product Name Rod Lens 6mmdia x 16mm x 4.7mm F.L.
Focal Length 4.7 mm (0.1850 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 194048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Features Laser / Heat Resistant
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details