Knight Optical (UK) Ltd Planoconvex Lens UVFS 40mmdia x 80mm F.L. Uncoated LPV8040

Description
Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request. We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet
Description
Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request. We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Lens UVFS 40mmdia x 80mm F.L. Uncoated - LPV8040 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Lens UVFS 40mmdia x 80mm F.L. Uncoated
LPV8040
Planoconvex Lens UVFS 40mmdia x 80mm F.L. Uncoated LPV8040
Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request. We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors.

Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request.

We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LPV8040
Product Name Planoconvex Lens UVFS 40mmdia x 80mm F.L. Uncoated
Focal Length 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
N-SF11 Cylindrical Lens -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Materials SF11 Glass
Surface Quality 40-20 Scratch / Dig
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Positive Fresnel Lense - SC 235 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 50.8 mm (2 inch)
View Details